nX-U16/100 ML621300 Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 32-TQFP (7x7)
nX-U16/100 ML621300 Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 32-TQFP (7x7)
nX-U16/100 ML621300 Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 32-TQFP (7x7)
IC MCU 16BIT 64KB FLASH 32TQFP
16-bit Microcontrollers - MCU CMOS 16-BIT MICROCONTROLLER
IC MCU 16BIT 64KB FLASH 32TQFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ML62Q1367-NNNTBZ0BXTR-ND | ML62Q1367-NNNTBZ0BX | ML62Q1367-NNNTBZ0BX | ML62Q1367-NNNTBZ0BX | ML62Q1367-NNNTBZ0BX |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | ||
| Bits | 8 Bit; Other; A/D 8x10b; D/A 1x8b | ||||
| RAM | 4 KB | 4 KB | 4 KB | ||
| ROM | 64 KB |