16-bit Microcontrollers - MCU 16bit LP-MCU, 64KB Flash, 2KB RAM
IC MCU 16BIT 64KB FLASH 48TQFP
nX-U16/100 ML620Q500 Microcontroller IC 16-Bit 16.8MHz 64KB (32K x 16) FLASH 48-TQFP (7x7)
IC MCU 16BIT 64KB FLASH 48TQFP
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ML620Q504H-NNNTBWBX | ML620Q504H-NNNTBWBX | ML620Q504H-NNNTBWBX | ML620Q504H-NNNTBWBX |
| Product Name | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 16.8 MHz | 16.8 MHz | ||
| RAM | 3 KB | 3 KB | ||
| ROM Type | Flash; FLASH |