nX-U16/100 ML620Q100 Microcontroller IC 16-Bit 8.4MHz 32KB (16K x 16) FLASH 64-QFP (14x14)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | ML620Q157B-NNNGAZWAX |
| Product Name | Microcontrollers |
| Data Bus | 16 Bit; 16-Bit |
| Life Cycle Stage | Last Time Buy |
| Clock Speed | 8.4 MHz |
| RAM | 2 KB |