nX-U8/100 - Microcontroller IC 8-Bit 8.4MHz 4KB (2K x 16) FLASH 16-SSOP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | ML610Q101-N01MBZ0ARL |
| Product Name | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit |
| Life Cycle Stage | Last Time Buy |
| Clock Speed | 8.4 MHz |
| RAM | 0.2560 KB |