DRAM Memory IC 64Mb (4M x 16) Parallel 25ns 50-TSOP
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1075723-MD51V65165E-
Packaging: Tray
Mounting: SMD (SMT)
Technology: DRAM
Memory Type: Volatile
Memory Size: 64Mb (4M x 16)
Access Time: 25ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 50-TSOP II
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: DRAM
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
IC DRAM 64MBIT PAR 50TSOP II Product overview: MD51V65165E-50TAZ0AR
DRAM Memory IC 64Mbit Parallel 25 ns 50-TSOP
IC DRAM 64MBIT PAR 50TSOP II
IC DRAM 64MBIT PAR 50TSOP II
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MD51V65165E-50TAZ-ND | 1075723-MD51V65165E-50TAZ0AR | 774-MD51V65165E-50TAZ0AR | MD51V65165E-50TAZ0AR | MD51V65165E-50TAZ0AR | MD51V65165E-50TAZ0AR |
| Product Name | Memory | Memory - SDRAM - MD51V65165E-50TAZ0AR | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | ||
| Package Type | TSOP; "50-TSOP (0.400"", 10.16mm Width), 44 Leads" | SOP; 50-TSOP II | TSOP; Tray | 50-TSOP (0.400\", 10.16mm Width) 44 Leads |