Product overview: MCR50LZHF1001 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR50LZHF1001 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1078283-MCR50LZHF100
Voltage Rating: 200 V
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Composition: Thick Film
Height: 700 µm
Resistance: 1 kΩ
Power Rating: 500 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 2010
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Min Operating Temperature: -55 °C
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 52-MCR50LZHF1001 | 1078283-MCR50LZHF1001 |
| Product Name | Resistor | Chip Resistor - Surface Mount - MCR50LZHF1001 |
| Resistance Range | 1000 ohms | 1000 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C |
| Operating DC Voltage | 200 volts | 200 volts |
| Operating AC Voltage | 200 volts |