ROHM Semiconductor USA, LLC SMD 750 OHM 2W Resistor MCR50JZHJ751

Description
RES SMD 750 OHM 5% 1/2W 2010 Product overview: MCR50JZHJ751 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 750 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR50JZHJ751 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 750 OHM 5% 1/2W 2010 Product overview: MCR50JZHJ751 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 750 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR50JZHJ751 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 750 OHM 2W Resistor - 52-MCR50JZHJ751 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 750 OHM 2W Resistor
52-MCR50JZHJ751
SMD 750 OHM 2W Resistor 52-MCR50JZHJ751
RES SMD 750 OHM 5% 1/2W 2010 Product overview: MCR50JZHJ751 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 750 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR50JZHJ751 can be used for catalog matching and distributor lookup.

RES SMD 750 OHM 5% 1/2W 2010 Product overview: MCR50JZHJ751 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 750 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR50JZHJ751 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RHM750BGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM750BGTR-ND
Chip Resistor - Surface Mount RHM750BGTR-ND
750 Ohms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

750 Ohms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 52-MCR50JZHJ751 RHM750BGTR-ND
Product Name SMD 750 OHM 2W Resistor Chip Resistor - Surface Mount
Mounting / Packaging 2010 (5025 Metric) 2010; 2010
Resistance Range 750 ohms 750 ohms
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Standards and Certifications RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details