Manufacturer: Rohm Semiconductor
Win Source Part Number: 884404-MCR50JZHJ621
Series: MCR
Operating Temperature Range: -55°C ~ 155°C
Features: 620 Ohms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Package: 2010 (5025 Metric)
Package: Reel - TR
Part Status: Discontinued at Digi-Key
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RHM620BGCT, RHM620BGTR, RHM620BGDKR
RES SMD 620 OHM 5% 1/2W 2010 Product overview: MCR50JZHJ621 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 620 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 620 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR50JZHJ621 can be used for catalog matching and distributor lookup.
620 Ohms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
RES SMD 620 OHM 5% 1/2W 2010
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 884404-MCR50JZHJ621 | 52-MCR50JZHJ621 | RHM620BGTR-ND | MCR50JZHJ621 |
| Product Name | Chip Resistor - Surface Mount - MCR50JZHJ621 | SMD 620 OHM 2W Resistor | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |
| Mounting / Packaging | 2010 (5025 Metric) | 2010; 2010 | ||
| Resistance Range | 620 ohms | 620 ohms | 620 ohms | |
| Standards and Certifications | RoHS |