ROHM Semiconductor USA, LLC Resistors - Chip Resistor - Surface Mount MCR50JZHJ620

Description
Win Source Part Number: 979315-MCR50JZHJ620 Category: Resistors>Chip Resistor - Surface Mount Series: MCR Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 62 Ohms Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Rohm Semiconductor Other Names: RHM62BGTR,RHM62BGDKR ,RHM62BGCT
Request a Quote Datasheet
Description
Win Source Part Number: 979315-MCR50JZHJ620 Category: Resistors>Chip Resistor - Surface Mount Series: MCR Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 62 Ohms Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Rohm Semiconductor Other Names: RHM62BGTR,RHM62BGDKR ,RHM62BGCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
979315-MCR50JZHJ620
Resistors - Chip Resistor - Surface Mount 979315-MCR50JZHJ620
Win Source Part Number: 979315-MCR50JZHJ620 Category: Resistors>Chip Resistor - Surface Mount Series: MCR Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 62 Ohms Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Rohm Semiconductor Other Names: RHM62BGTR,RHM62BGDKR ,RHM62BGCT

Win Source Part Number: 979315-MCR50JZHJ620
Category: Resistors>Chip Resistor - Surface Mount
Series: MCR
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 4,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 62 Ohms
Package / Case: 2010 (5025 Metric)
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Rohm Semiconductor
Other Names: RHM62BGTR,RHM62BGDKR,RHM62BGCT

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM62BGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM62BGTR-ND
Chip Resistor - Surface Mount RHM62BGTR-ND
62 Ohms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

62 Ohms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 62 OHM 2W Resistor - 52-MCR50JZHJ620 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 62 OHM 2W Resistor
52-MCR50JZHJ620
SMD 62 OHM 2W Resistor 52-MCR50JZHJ620
RES SMD 62 OHM 5% 1/2W 2010 Product overview: MCR50JZHJ620 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 62 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 62 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR50JZHJ620 can be used for catalog matching and distributor lookup.

RES SMD 62 OHM 5% 1/2W 2010 Product overview: MCR50JZHJ620 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 62 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 62 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR50JZHJ620 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 979315-MCR50JZHJ620 RHM62BGTR-ND 52-MCR50JZHJ620
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount SMD 62 OHM 2W Resistor
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Resistance Range 62 ohms 62 ohms 62 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1445512 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details