ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount MCR50JZHJ220

Description
22 Ohms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
22 Ohms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM22BGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM22BGTR-ND
Chip Resistor - Surface Mount RHM22BGTR-ND
22 Ohms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

22 Ohms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 22 OHM 2W Resistor - 52-MCR50JZHJ220 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22 OHM 2W Resistor
52-MCR50JZHJ220
SMD 22 OHM 2W Resistor 52-MCR50JZHJ220
RES SMD 22 OHM 5% 1/2W 2010 Product overview: MCR50JZHJ220 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR50JZHJ220 can be used for catalog matching and distributor lookup.

RES SMD 22 OHM 5% 1/2W 2010 Product overview: MCR50JZHJ220 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR50JZHJ220 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MCR50JZHJ220 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
MCR50JZHJ220
Chip Resistor - Surface Mount MCR50JZHJ220
RES SMD 22 OHM 5% 1/2W 2010

RES SMD 22 OHM 5% 1/2W 2010

Supplier's Site Datasheet
RES SMD 22 OHM 5% 1/2W 2010 - 687-MCR50JZHJ220 - Utmel Electronic Limited
Hong Kong, China
RES SMD 22 OHM 5% 1/2W 2010
687-MCR50JZHJ220
RES SMD 22 OHM 5% 1/2W 2010 687-MCR50JZHJ220
RES SMD 22 OHM 5% 1/2W 2010

RES SMD 22 OHM 5% 1/2W 2010

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RHM22BGTR-ND 52-MCR50JZHJ220 MCR50JZHJ220 687-MCR50JZHJ220
Product Name Chip Resistor - Surface Mount SMD 22 OHM 2W Resistor Chip Resistor - Surface Mount RES SMD 22 OHM 5% 1/2W 2010
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 2010; 2010 2010 (5025 Metric) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 2010; SURFACE MOUNT
Resistance Range 22 ohms 22 ohms 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers