62 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Win Source Part Number: 1375285-MCR50JZHFSR0
Category: Resistors - Chip Resistor - Surface Mount
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Series: MCR
Features: Automotive AEC-Q200
Package / Case: 2010 (5025 Metric)
Supplier Device Package: 2010
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)
Height - Seated (Max): 0.028" (0.70mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: 200/ +800ppm/°C
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 62 mOhms
RES 0.062 OHM 1% 1/2W 2010 Product overview: MCR50JZHFSR062 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.062 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.062 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR50JZHFSR062 can be used for catalog matching and distributor lookup.
RES 0.062 OHM 1% 1/2W 2010
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | RHM.062VTR-ND | 1375285-MCR50JZHFSR062 | 52-MCR50JZHFSR062 | MCR50JZHFSR062 |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | 0.062 OHM 2W Resistor | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 2010; 2010 | 2010 (5025 Metric) | ||
| Resistance Range | 0.0620 ohms | 0.0620 ohms | 0.0620 ohms | 0.0620 ohms |