ROHM Semiconductor USA, LLC Thick Film Chip Resistors Low Ohmic MCR50JZHFS

Description
ROHM's low-resistance chip resistor series (MCR series) are for relatively higher current circuit such as current detection circuit. This device emplyes metal-glaze base resistive element and is high-reliability device.
Request a Quote Datasheet
Description
ROHM's low-resistance chip resistor series (MCR series) are for relatively higher current circuit such as current detection circuit. This device emplyes metal-glaze base resistive element and is high-reliability device.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip Resistors Low Ohmic - MCR50JZHFS - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Thick Film Chip Resistors Low Ohmic
MCR50JZHFS
Thick Film Chip Resistors Low Ohmic MCR50JZHFS
ROHM's low-resistance chip resistor series (MCR series) are for relatively higher current circuit such as current detection circuit. This device emplyes metal-glaze base resistive element and is high-reliability device.

ROHM's low-resistance chip resistor series (MCR series) are for relatively higher current circuit such as current detection circuit. This device emplyes metal-glaze base resistive element and is high-reliability device.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 846-MCR50JZHFSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-MCR50JZHFSTR-ND
Chip Resistor - Surface Mount 846-MCR50JZHFSTR-ND
SUPER LOW OHMIC RESISTOR CHIP 1/

SUPER LOW OHMIC RESISTOR CHIP 1/

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC DigiKey
Product Category Resistors Resistors
Product Number MCR50JZHFS 846-MCR50JZHFSTR-ND
Product Name Thick Film Chip Resistors Low Ohmic Chip Resistor - Surface Mount
Category / Application General Use General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); MCR50-low ohmic
Resistance Range 0.0470 to 0.0910 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details