ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount MCR50JZHF7500

Description
750 Ohms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
750 Ohms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM750BFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM750BFTR-ND
Chip Resistor - Surface Mount RHM750BFTR-ND
750 Ohms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

750 Ohms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 750 OHM 2W Resistor - 52-MCR50JZHF7500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 750 OHM 2W Resistor
52-MCR50JZHF7500
SMD 750 OHM 2W Resistor 52-MCR50JZHF7500
RES SMD 750 OHM 1% 1/2W 2010 Product overview: MCR50JZHF7500 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 750 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR50JZHF7500 can be used for catalog matching and distributor lookup.

RES SMD 750 OHM 1% 1/2W 2010 Product overview: MCR50JZHF7500 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 750 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR50JZHF7500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES SMD 750 OHM 1% 1/2W 2010 - 687-MCR50JZHF7500 - Utmel Electronic Limited
Hong Kong, China
RES SMD 750 OHM 1% 1/2W 2010
687-MCR50JZHF7500
RES SMD 750 OHM 1% 1/2W 2010 687-MCR50JZHF7500
RES SMD 750 OHM 1% 1/2W 2010

RES SMD 750 OHM 1% 1/2W 2010

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RHM750BFTR-ND 52-MCR50JZHF7500 687-MCR50JZHF7500
Product Name Chip Resistor - Surface Mount SMD 750 OHM 2W Resistor RES SMD 750 OHM 1% 1/2W 2010
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 2010; 2010 2010 (5025 Metric) Surface Mount Technology (SMT / SMD); 2010; SURFACE MOUNT
Resistance Range 750 ohms 750 ohms 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details