Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors, Interconnects>Termin
Packaging: Bulk
Resistance: 22(ohm)
Composition: Wirewound
Features: RF Diode Schottky - 2 Pair Series Connection 20V 50 mA 75 mW SC-88
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C
Package / Case: 8-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.042" (1.06mm)
Number of Terminations: 2
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors, Interconnects - Terminal Blocks - Wire to Board |
| Connector Type | Wire to Board Connector |