ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount MCR25JZHF47R5

Description
47.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
47.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM47.5BDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM47.5BDTR-ND
Chip Resistor - Surface Mount RHM47.5BDTR-ND
47.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

47.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCR25JZHF47R5 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
MCR25JZHF47R5
Chip Resistor - Surface Mount MCR25JZHF47R5
RES SMD 47.5 OHM 1% 1/4W 1210

RES SMD 47.5 OHM 1% 1/4W 1210

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MCR25JZHF47R5 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCR25JZHF47R5
Chip Resistor - Surface Mount MCR25JZHF47R5
RES SMD 47.5 OHM 1% 1/4W 1210

RES SMD 47.5 OHM 1% 1/4W 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RHM47.5BDTR-ND MCR25JZHF47R5 MCR25JZHF47R5
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Resistance Range 47.5 ohms 47.5 ohms 47.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722173 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details