3.32 kOhms ±1% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
RES SMD 3.32K OHM 1% 1/4W 1210
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RHM3.32KBDTR-ND | MCR25JZHF3321 |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1210 | 1210 (3225 Metric) |
| Tolerance | 1 +/- % | 1 +/- % |