RES SMD 32.4 OHM 1% 1/4W 1210 Product overview: MCR25JZHF32R4 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 32.4 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 32.4 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR25JZHF32R4 can be used for catalog matching and distributor lookup.
32.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
RES SMD 32.4 OHM 1% 1/4W 1210
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-MCR25JZHF32R4 | RHM32.4BDTR-ND | MCR25JZHF32R4 |
| Product Name | SMD 32.4 OHM 4W Resistor | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Mounting / Packaging | 1210 (3225 Metric) | 1210 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 32.4 ohms | 32.4 ohms | 32.4 ohms |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |
| Standards and Certifications | RoHS | ||
| Configuration | Single Resistor |