ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount MCR25JZHF20R0

Description
20 Ohms ±1% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
20 Ohms ±1% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM20.0BDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM20.0BDTR-ND
Chip Resistor - Surface Mount RHM20.0BDTR-ND
20 Ohms ±1% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

20 Ohms ±1% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 20 OHM 4W Resistor - 52-MCR25JZHF20R0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 20 OHM 4W Resistor
52-MCR25JZHF20R0
SMD 20 OHM 4W Resistor 52-MCR25JZHF20R0
RES SMD 20 OHM 1% 1/4W 1210 Product overview: MCR25JZHF20R0 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR25JZHF20R0 can be used for catalog matching and distributor lookup.

RES SMD 20 OHM 1% 1/4W 1210 Product overview: MCR25JZHF20R0 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR25JZHF20R0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES SMD 20 OHM 1% 1/4W 1210 - 687-MCR25JZHF20R0 - Utmel Electronic Limited
Hong Kong, China
RES SMD 20 OHM 1% 1/4W 1210
687-MCR25JZHF20R0
RES SMD 20 OHM 1% 1/4W 1210 687-MCR25JZHF20R0
RES SMD 20 OHM 1% 1/4W 1210

RES SMD 20 OHM 1% 1/4W 1210

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RHM20.0BDTR-ND 52-MCR25JZHF20R0 687-MCR25JZHF20R0
Product Name Chip Resistor - Surface Mount SMD 20 OHM 4W Resistor RES SMD 20 OHM 1% 1/4W 1210
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 1210 1210 (3225 Metric) Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 20 ohms 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers