ROHM Semiconductor USA, LLC Resistors - Chip Resistor - Surface Mount MCR25JZHF2002

Description
Win Source Part Number: 1017625-MCR25JZHF200 2 Category: Resistors>Chip Resistor - Surface Mount Series: MCR Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 20 kOhms Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Rohm Semiconductor Other Names: RHM20.0KBDDKR,RHM20. 0KBDTR,RHM20.0KBDCT
Request a Quote Datasheet
Description
Win Source Part Number: 1017625-MCR25JZHF200 2 Category: Resistors>Chip Resistor - Surface Mount Series: MCR Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 20 kOhms Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Rohm Semiconductor Other Names: RHM20.0KBDDKR,RHM20. 0KBDTR,RHM20.0KBDCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1017625-MCR25JZHF2002
Resistors - Chip Resistor - Surface Mount 1017625-MCR25JZHF2002
Win Source Part Number: 1017625-MCR25JZHF200 2 Category: Resistors>Chip Resistor - Surface Mount Series: MCR Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 20 kOhms Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Rohm Semiconductor Other Names: RHM20.0KBDDKR,RHM20. 0KBDTR,RHM20.0KBDCT

Win Source Part Number: 1017625-MCR25JZHF2002
Category: Resistors>Chip Resistor - Surface Mount
Series: MCR
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 20 kOhms
Package / Case: 1210 (3225 Metric)
Supplier Device Package: 1210
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Rohm Semiconductor
Other Names: RHM20.0KBDDKR,RHM20.0KBDTR,RHM20.0KBDCT

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM20.0KBDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM20.0KBDTR-ND
Chip Resistor - Surface Mount RHM20.0KBDTR-ND
20 kOhms ±1% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

20 kOhms ±1% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM20.0KBDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM20.0KBDCT-ND
Chip Resistor - Surface Mount RHM20.0KBDCT-ND
20 kOhms ±1% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

20 kOhms ±1% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 4W Resistor - 52-MCR25JZHF2002 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-MCR25JZHF2002
SMD 4W Resistor 52-MCR25JZHF2002
RES SMD 20K OHM 1% 1/4W 1210 Product overview: MCR25JZHF2002 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR25JZHF2002 can be used for catalog matching and distributor lookup.

RES SMD 20K OHM 1% 1/4W 1210 Product overview: MCR25JZHF2002 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR25JZHF2002 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MCR25JZHF2002 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCR25JZHF2002
Chip Resistor - Surface Mount MCR25JZHF2002
RES SMD 20K OHM 1% 1/4W 1210

RES SMD 20K OHM 1% 1/4W 1210

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - MCR25JZHF2002 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MCR25JZHF2002
Resistors - Chip Resistor - Surface Mount MCR25JZHF2002
RES SMD 20K OHM 1% 1/4W 1210

RES SMD 20K OHM 1% 1/4W 1210

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 1017625-MCR25JZHF2002 RHM20.0KBDTR-ND 52-MCR25JZHF2002 MCR25JZHF2002 MCR25JZHF2002
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount SMD 4W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 20000 ohms 20000 ohms 20000 ohms 20000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers