3216(1206)SIZE, HIGH POWER THICK
3216(1206)SIZE, HIGH POWER THICK
3216(1206)SIZE, HIGH POWER THICK
ROHM MCR18SEQPF2201 Resistor
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 846-MCR18SEQPF2201TR-ND | 780453 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206; 1206 |
| Tolerance | 1 +/- % |