ROHM MCR18SEQPF12R0 Resistor
3216(1206)SIZE, HIGH POWER THICK
3216(1206)SIZE, HIGH POWER THICK
3216(1206)SIZE, HIGH POWER THICK
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 780460 | 846-MCR18SEQPF12R0DKR-ND |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206; 1206 | 1206; 1206 |
| Resistance Range | 12 ohms | |
| Power Rating | 0.4000 watts | 0.4000 watts |
| Standards and Certifications | RoHS |