ROHM Semiconductor GmbH 3216(1206)Size, High Power Thick Film Chip Resistors (AEC-Q200 Qualified) MCR18SEQPF

Description
The MCR series is high power general purpose chip resistor. This series realizes the same rated power guarantee as the existing larger size product. They are high reliability products with complying AEC-Q200. This series lineup are from small 1005(0402) size to 3216(1206) size. () is shown by inch.
Datasheet
Description
The MCR series is high power general purpose chip resistor. This series realizes the same rated power guarantee as the existing larger size product. They are high reliability products with complying AEC-Q200. This series lineup are from small 1005(0402) size to 3216(1206) size. () is shown by inch.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3216(1206)Size, High Power Thick Film Chip Resistors (AEC-Q200 Qualified) - MCR18SEQPF - ROHM Semiconductor GmbH
Willich, Germany
3216(1206)Size, High Power Thick Film Chip Resistors (AEC-Q200 Qualified)
MCR18SEQPF
3216(1206)Size, High Power Thick Film Chip Resistors (AEC-Q200 Qualified) MCR18SEQPF
The MCR series is high power general purpose chip resistor. This series realizes the same rated power guarantee as the existing larger size product. They are high reliability products with complying AEC-Q200. This series lineup are from small 1005(0402) size to 3216(1206) size. () is shown by inch.

The MCR series is high power general purpose chip resistor. This series realizes the same rated power guarantee as the existing larger size product. They are high reliability products with complying AEC-Q200. This series lineup are from small 1005(0402) size to 3216(1206) size. () is shown by inch.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Resistors
Product Number MCR18SEQPF
Product Name 3216(1206)Size, High Power Thick Film Chip Resistors (AEC-Q200 Qualified)
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 2.20E7 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 44.2 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1873FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details