ROHM Semiconductor GmbH 3216(1206)Size, High Power Thick Film Chip Resistors (AEC-Q200 Qualified) MCR18LEQPJS

Description
The MCR series is high power general purpose chip resistor. This series realizes the same rated power guarantee as the existing larger size product. They are high reliability products with complying AEC-Q200.
Datasheet
Description
The MCR series is high power general purpose chip resistor. This series realizes the same rated power guarantee as the existing larger size product. They are high reliability products with complying AEC-Q200.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3216(1206)Size, High Power Thick Film Chip Resistors (AEC-Q200 Qualified) - MCR18LEQPJS - ROHM Semiconductor GmbH
Willich, Germany
3216(1206)Size, High Power Thick Film Chip Resistors (AEC-Q200 Qualified)
MCR18LEQPJS
3216(1206)Size, High Power Thick Film Chip Resistors (AEC-Q200 Qualified) MCR18LEQPJS
The MCR series is high power general purpose chip resistor. This series realizes the same rated power guarantee as the existing larger size product. They are high reliability products with complying AEC-Q200.

The MCR series is high power general purpose chip resistor. This series realizes the same rated power guarantee as the existing larger size product. They are high reliability products with complying AEC-Q200.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Resistors
Product Number MCR18LEQPJS
Product Name 3216(1206)Size, High Power Thick Film Chip Resistors (AEC-Q200 Qualified)
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0470 to 0.0910 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722232 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R681JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers