ROHM Semiconductor GmbH 3216(1206)Size, High Power Thick Film Chip Resistors (AEC-Q200 Qualified) MCR18LEQPFL

Description
The MCR series is high power general purpose chip resistor. This series realizes the same rated power guarantee as the existing larger size product. They are high reliability products with complying AEC-Q200.
Datasheet
Description
The MCR series is high power general purpose chip resistor. This series realizes the same rated power guarantee as the existing larger size product. They are high reliability products with complying AEC-Q200.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3216(1206)Size, High Power Thick Film Chip Resistors (AEC-Q200 Qualified) - MCR18LEQPFL - ROHM Semiconductor GmbH
Willich, Germany
3216(1206)Size, High Power Thick Film Chip Resistors (AEC-Q200 Qualified)
MCR18LEQPFL
3216(1206)Size, High Power Thick Film Chip Resistors (AEC-Q200 Qualified) MCR18LEQPFL
The MCR series is high power general purpose chip resistor. This series realizes the same rated power guarantee as the existing larger size product. They are high reliability products with complying AEC-Q200.

The MCR series is high power general purpose chip resistor. This series realizes the same rated power guarantee as the existing larger size product. They are high reliability products with complying AEC-Q200.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Resistors
Product Number MCR18LEQPFL
Product Name 3216(1206)Size, High Power Thick Film Chip Resistors (AEC-Q200 Qualified)
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1000 to 0.9100 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details