ROHM Semiconductor USA, LLC SMD 820 OHM 4W Resistor MCR18EZPJ821

Description
RES SMD 820 OHM 5% 1/4W 1206 Product overview: MCR18EZPJ821 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 820 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR18EZPJ821 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 820 OHM 5% 1/4W 1206 Product overview: MCR18EZPJ821 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 820 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR18EZPJ821 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 820 OHM 4W Resistor - 52-MCR18EZPJ821 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 820 OHM 4W Resistor
52-MCR18EZPJ821
SMD 820 OHM 4W Resistor 52-MCR18EZPJ821
RES SMD 820 OHM 5% 1/4W 1206 Product overview: MCR18EZPJ821 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 820 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR18EZPJ821 can be used for catalog matching and distributor lookup.

RES SMD 820 OHM 5% 1/4W 1206 Product overview: MCR18EZPJ821 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 820 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR18EZPJ821 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RHM820ERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM820ERTR-ND
Chip Resistor - Surface Mount RHM820ERTR-ND
820 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

820 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCR18EZPJ821
884394-MCR18EZPJ821
Chip Resistor - Surface Mount - MCR18EZPJ821 884394-MCR18EZPJ821
Manufacturer: Rohm Semiconductor Win Source Part Number: 884394-MCR18EZPJ821 Series: MCR Operating Temperature Range: -55°C ~ 155°C Features: 820 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Part Status: Discontinued at Digi-Key Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM820ERCT, RHM820ERDKR, RHM820ERTR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 884394-MCR18EZPJ821
Series: MCR
Operating Temperature Range: -55°C ~ 155°C
Features: 820 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Part Status: Discontinued at Digi-Key
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RHM820ERCT, RHM820ERDKR, RHM820ERTR

Buy Now Datasheet
RES SMD 820 OHM 5% 1/4W 1206 - 687-MCR18EZPJ821 - Utmel Electronic Limited
Hong Kong, China
RES SMD 820 OHM 5% 1/4W 1206
687-MCR18EZPJ821
RES SMD 820 OHM 5% 1/4W 1206 687-MCR18EZPJ821
RES SMD 820 OHM 5% 1/4W 1206

RES SMD 820 OHM 5% 1/4W 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 52-MCR18EZPJ821 RHM820ERTR-ND 884394-MCR18EZPJ821 687-MCR18EZPJ821
Product Name SMD 820 OHM 4W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - MCR18EZPJ821 RES SMD 820 OHM 5% 1/4W 1206
Mounting / Packaging 1206 (3216 Metric) 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT
Resistance Range 820 ohms 820 ohms 820 ohms
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details