ROHM Semiconductor USA, LLC Memory Cards, Modules - Memory Cards MCR18EZPJ6R8

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Memory Cards, Modules - Memory Cards Packaging: Bulk Power (Watts): 30 W Features: RF Diode PIN - 1 Pair Series Connection 100V 1 A SOT-23-3 Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Package / Case: 4-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Memory Cards, Modules - Memory Cards Packaging: Bulk Power (Watts): 30 W Features: RF Diode PIN - 1 Pair Series Connection 100V 1 A SOT-23-3 Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Package / Case: 4-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Cards, Modules - Memory Cards - MCR18EZPJ6R8 - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Memory Cards
MCR18EZPJ6R8
Memory Cards, Modules - Memory Cards MCR18EZPJ6R8
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Memory Cards, Modules - Memory Cards Packaging: Bulk Power (Watts): 30 W Features: RF Diode PIN - 1 Pair Series Connection 100V 1 A SOT-23-3 Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Package / Case: 4-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Memory Cards, Modules - Memory Cards
Packaging: Bulk
Power (Watts): 30 W
Features: RF Diode PIN - 1 Pair Series Connection 100V 1 A SOT-23-3
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C
Package / Case: 4-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Flash Memory Cards
Product Number MCR18EZPJ6R8
Product Name Memory Cards, Modules - Memory Cards
Unlock Full Specs
to access all available technical data

Similar Products