RES SMD 330 OHM 5% 1/4W 1206 Product overview: MCR18EZPJ331 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR18EZPJ331 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1075519-MCR18EZPJ331
Packaging: Reel - TR
Features: Automotive AEC-Q200
Height - Seated (Max): 0.026" (0.65mm)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 330
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Temperature Range - Operating: -55°C to 155°C
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
330 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
RES SMD 330 OHM 5% 1/4W 1206
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 52-MCR18EZPJ331 | 1075519-MCR18EZPJ331 | RHM330ERTR-ND | MCR18EZPJ331 |
| Product Name | SMD 330 OHM 4W Resistor | Chip Resistor - Surface Mount - MCR18EZPJ331 | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Mounting / Packaging | 1206 (3216 Metric) | 1206; 1206 | ||
| Resistance Range | 330 ohms | 330 ohms | 330 ohms | 330 ohms |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |
| Standards and Certifications | RoHS | |||
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |