Manufacturer: Rohm Semiconductor
Win Source Part Number: 926827-MCR18EZPJ302
Series: MCR
Operating Temperature Range: -55°C ~ 155°C
Features: 3 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Part Status: Discontinued at Digi-Key
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RHM3.0KERDKR, RHM3.0KERCT, RHM3.0KERTR
RES SMD 3K OHM 5% 1/4W 1206 Product overview: MCR18EZPJ302 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR18EZPJ302 can be used for catalog matching and distributor lookup.
3 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 926827-MCR18EZPJ302 | 52-MCR18EZPJ302 | RHM3.0KERTR-ND |
| Product Name | Chip Resistor - Surface Mount - MCR18EZPJ302 | SMD 4W Resistor | Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |
| Mounting / Packaging | 1206 (3216 Metric) | 1206; 1206 | |
| Resistance Range | 3000 ohms | ||
| Standards and Certifications | RoHS |