ROHM Semiconductor USA, LLC SMD 4W Resistor MCR18EZPJ222

Description
RES SMD 2.2K OHM 5% 1/4W 1206 Product overview: MCR18EZPJ222 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR18EZPJ222 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 2.2K OHM 5% 1/4W 1206 Product overview: MCR18EZPJ222 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR18EZPJ222 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4W Resistor - 52-MCR18EZPJ222 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-MCR18EZPJ222
SMD 4W Resistor 52-MCR18EZPJ222
RES SMD 2.2K OHM 5% 1/4W 1206 Product overview: MCR18EZPJ222 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR18EZPJ222 can be used for catalog matching and distributor lookup.

RES SMD 2.2K OHM 5% 1/4W 1206 Product overview: MCR18EZPJ222 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR18EZPJ222 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RHM2.2KERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM2.2KERTR-ND
Chip Resistor - Surface Mount RHM2.2KERTR-ND
2.2 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.2 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCR18EZPJ222
732542-MCR18EZPJ222
Chip Resistor - Surface Mount - MCR18EZPJ222 732542-MCR18EZPJ222
Manufacturer: Rohm Semiconductor Win Source Part Number: 732542-MCR18EZPJ222 Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 2.2 kOhms Categories: Resistors Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 1206 Height - Seated (Maximum): 0.026" (0.65mm) Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.25W, 1/4W Parts Dimension: 3.20mm x 1.60mm

Manufacturer: Rohm Semiconductor
Win Source Part Number: 732542-MCR18EZPJ222
Packaging: Reel
Features: Automotive AEC-Q200
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Composition: Thick Film
Number of Terminations: 2
Resistance: 2.2 kOhms
Categories: Resistors
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: 1206
Height - Seated (Maximum): 0.026" (0.65mm)
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 0.25W, 1/4W
Parts Dimension: 3.20mm x 1.60mm

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number 52-MCR18EZPJ222 RHM2.2KERTR-ND 732542-MCR18EZPJ222
Product Name SMD 4W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - MCR18EZPJ222
Mounting / Packaging 1206 (3216 Metric) 1206; 1206
Resistance Range 2200 ohms 2200 ohms
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Standards and Certifications RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers