ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount MCR18EZPJ101

Description
100 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
100 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM100ERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM100ERTR-ND
Chip Resistor - Surface Mount RHM100ERTR-ND
100 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 100 OHM 4W Resistor - 52-MCR18EZPJ101 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100 OHM 4W Resistor
52-MCR18EZPJ101
SMD 100 OHM 4W Resistor 52-MCR18EZPJ101
RES SMD 100 OHM 5% 1/4W 1206 Product overview: MCR18EZPJ101 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR18EZPJ101 can be used for catalog matching and distributor lookup.

RES SMD 100 OHM 5% 1/4W 1206 Product overview: MCR18EZPJ101 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR18EZPJ101 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCR18EZPJ101
845551-MCR18EZPJ101
Chip Resistor - Surface Mount - MCR18EZPJ101 845551-MCR18EZPJ101
Manufacturer: Rohm Semiconductor Win Source Part Number: 845551-MCR18EZPJ101 Series: MCR Features: 100 Ohms Chip Resistor Package: Reel - TR Part Status: Discontinued at Digi-Key Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM100ERCT, RHM100ERDKR, RHM100ERTR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 845551-MCR18EZPJ101
Series: MCR
Features: 100 Ohms Chip Resistor
Package: Reel - TR
Part Status: Discontinued at Digi-Key
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RHM100ERCT, RHM100ERDKR, RHM100ERTR

Buy Now Datasheet
RES SMD 100 OHM 5% 1/4W 1206 - 687-MCR18EZPJ101 - Utmel Electronic Limited
Hong Kong, China
RES SMD 100 OHM 5% 1/4W 1206
687-MCR18EZPJ101
RES SMD 100 OHM 5% 1/4W 1206 687-MCR18EZPJ101
RES SMD 100 OHM 5% 1/4W 1206

RES SMD 100 OHM 5% 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - MCR18EZPJ101 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCR18EZPJ101
Chip Resistor - Surface Mount MCR18EZPJ101
RES SMD 100 OHM 5% 1/4W 1206

RES SMD 100 OHM 5% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number RHM100ERTR-ND 52-MCR18EZPJ101 845551-MCR18EZPJ101 687-MCR18EZPJ101 MCR18EZPJ101
Product Name Chip Resistor - Surface Mount SMD 100 OHM 4W Resistor Chip Resistor - Surface Mount - MCR18EZPJ101 RES SMD 100 OHM 5% 1/4W 1206 Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 (3216 Metric) Surface Mount Technology (SMT / SMD); 1206; Surface Mount
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers