4.64 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
RES SMD 4.64K OHM 1% 1/4W 1206
| DigiKey | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RHM4.64KFRTR-ND | 687-MCR18EZPF4641 |
| Product Name | Chip Resistor - Surface Mount | RES SMD 4.64K OHM 1% 1/4W 1206 |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT |
| Tolerance | 1 +/- % | 1 +/- % |