ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount - MCR18EZPF15R0 MCR18EZPF15R0

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 926818-MCR18EZPF15R0 Series: MCR Operating Temperature Range: -55°C ~ 155°C Features: 15 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Part Status: Discontinued at Digi-Key Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM15.0FRTR, RHM15.0FRCT, RHM15.0FRDKR
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 926818-MCR18EZPF15R0 Series: MCR Operating Temperature Range: -55°C ~ 155°C Features: 15 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Part Status: Discontinued at Digi-Key Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM15.0FRTR, RHM15.0FRCT, RHM15.0FRDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCR18EZPF15R0
926818-MCR18EZPF15R0
Chip Resistor - Surface Mount - MCR18EZPF15R0 926818-MCR18EZPF15R0
Manufacturer: Rohm Semiconductor Win Source Part Number: 926818-MCR18EZPF15R0 Series: MCR Operating Temperature Range: -55°C ~ 155°C Features: 15 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Part Status: Discontinued at Digi-Key Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM15.0FRTR, RHM15.0FRCT, RHM15.0FRDKR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 926818-MCR18EZPF15R0
Series: MCR
Operating Temperature Range: -55°C ~ 155°C
Features: 15 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Part Status: Discontinued at Digi-Key
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RHM15.0FRTR, RHM15.0FRCT, RHM15.0FRDKR

Buy Now Datasheet
SMD 15 OHM 4W Resistor - 52-MCR18EZPF15R0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15 OHM 4W Resistor
52-MCR18EZPF15R0
SMD 15 OHM 4W Resistor 52-MCR18EZPF15R0
RES SMD 15 OHM 1% 1/4W 1206 Product overview: MCR18EZPF15R0 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR18EZPF15R0 can be used for catalog matching and distributor lookup.

RES SMD 15 OHM 1% 1/4W 1206 Product overview: MCR18EZPF15R0 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR18EZPF15R0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RHM15.0FRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM15.0FRTR-ND
Chip Resistor - Surface Mount RHM15.0FRTR-ND
15 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

15 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number 926818-MCR18EZPF15R0 52-MCR18EZPF15R0 RHM15.0FRTR-ND
Product Name Chip Resistor - Surface Mount - MCR18EZPF15R0 SMD 15 OHM 4W Resistor Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting / Packaging 1206 (3216 Metric) 1206; 1206
Resistance Range 15 ohms 15 ohms
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details