ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount MCR18EZPF1210

Description
121 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
121 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM121FRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM121FRTR-ND
Chip Resistor - Surface Mount RHM121FRTR-ND
121 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

121 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 121 OHM 4W Resistor - 52-MCR18EZPF1210 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 121 OHM 4W Resistor
52-MCR18EZPF1210
SMD 121 OHM 4W Resistor 52-MCR18EZPF1210
RES SMD 121 OHM 1% 1/4W 1206 Product overview: MCR18EZPF1210 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 121 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 121 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR18EZPF1210 can be used for catalog matching and distributor lookup.

RES SMD 121 OHM 1% 1/4W 1206 Product overview: MCR18EZPF1210 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 121 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 121 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR18EZPF1210 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MCR18EZPF1210 - WS1303972-MCR18EZPF1210 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCR18EZPF1210
WS1303972-MCR18EZPF1210
Chip Resistor - Surface Mount - MCR18EZPF1210 WS1303972-MCR18EZPF1210
Win Source Part Number: WS1303972-MCR18EZPF1 210

Win Source Part Number: WS1303972-MCR18EZPF1210

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number RHM121FRTR-ND 52-MCR18EZPF1210 WS1303972-MCR18EZPF1210
Product Name Chip Resistor - Surface Mount SMD 121 OHM 4W Resistor Chip Resistor - Surface Mount - MCR18EZPF1210
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 (3216 Metric)
Resistance Range 121 ohms 121 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R361JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1-1614782-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33 ohms
View Details
2 suppliers