ROHM Semiconductor USA, LLC 0.047 OHM 4W Resistor MCR18EZHJSR047

Description
RES 0.047 OHM 5% 1/4W 1206 Product overview: MCR18EZHJSR047 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.047 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR18EZHJSR047 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.047 OHM 5% 1/4W 1206 Product overview: MCR18EZHJSR047 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.047 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR18EZHJSR047 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.047 OHM 4W Resistor - 52-MCR18EZHJSR047 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.047 OHM 4W Resistor
52-MCR18EZHJSR047
0.047 OHM 4W Resistor 52-MCR18EZHJSR047
RES 0.047 OHM 5% 1/4W 1206 Product overview: MCR18EZHJSR047 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.047 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR18EZHJSR047 can be used for catalog matching and distributor lookup.

RES 0.047 OHM 5% 1/4W 1206 Product overview: MCR18EZHJSR047 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.047 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR18EZHJSR047 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MCR18EZHJSR047-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCR18EZHJSR047-ND
Chip Resistor - Surface Mount MCR18EZHJSR047-ND
47 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

47 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCR18EZHJSR047 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCR18EZHJSR047
Chip Resistor - Surface Mount MCR18EZHJSR047
RES 0.047 OHM 5% 1/4W 1206

RES 0.047 OHM 5% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 52-MCR18EZHJSR047 MCR18EZHJSR047-ND MCR18EZHJSR047
Product Name 0.047 OHM 4W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 1206 (3216 Metric) 1206; 1206
Resistance Range 0.0470 ohms 0.0470 ohms 0.0470 ohms
Temperature Coefficient 0.2500 ±ppm/°C 800 ±ppm/°C 0.2500 ±ppm/°C
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R5R1JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 3-1625868-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.1 ohms
View Details
3 suppliers