ROHM Semiconductor USA, LLC Thick Film Chip Resistors Low Ohmic MCR18EZHJS

Description
ROHM's low-resistance chip resistor series (MCR series) are for relatively higher current circuit such as current detection circuit. This device emplyes metal-glaze base resistive element and is high-reliability device.
Request a Quote Datasheet
Description
ROHM's low-resistance chip resistor series (MCR series) are for relatively higher current circuit such as current detection circuit. This device emplyes metal-glaze base resistive element and is high-reliability device.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip Resistors Low Ohmic - MCR18EZHJS - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Thick Film Chip Resistors Low Ohmic
MCR18EZHJS
Thick Film Chip Resistors Low Ohmic MCR18EZHJS
ROHM's low-resistance chip resistor series (MCR series) are for relatively higher current circuit such as current detection circuit. This device emplyes metal-glaze base resistive element and is high-reliability device.

ROHM's low-resistance chip resistor series (MCR series) are for relatively higher current circuit such as current detection circuit. This device emplyes metal-glaze base resistive element and is high-reliability device.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 846-MCR18EZHJSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-MCR18EZHJSTR-ND
Chip Resistor - Surface Mount 846-MCR18EZHJSTR-ND
SUPER LOW OHMIC RESISTOR CHIP 1/

SUPER LOW OHMIC RESISTOR CHIP 1/

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC DigiKey
Product Category Resistors Resistors
Product Number MCR18EZHJS 846-MCR18EZHJSTR-ND
Product Name Thick Film Chip Resistors Low Ohmic Chip Resistor - Surface Mount
Category / Application General Use General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); MCR18-low ohmic
Resistance Range 0.0470 to 0.0910 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details