ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount MCR18EZHJLR39

Description
390 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
390 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MCR18EZHJLR39-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCR18EZHJLR39-ND
Chip Resistor - Surface Mount MCR18EZHJLR39-ND
390 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

390 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
0.39 OHM 4W Resistor - 52-MCR18EZHJLR39 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.39 OHM 4W Resistor
52-MCR18EZHJLR39
0.39 OHM 4W Resistor 52-MCR18EZHJLR39
RES 0.39 OHM 5% 1/4W 1206 Product overview: MCR18EZHJLR39 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.39 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.39 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR18EZHJLR39 can be used for catalog matching and distributor lookup.

RES 0.39 OHM 5% 1/4W 1206 Product overview: MCR18EZHJLR39 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.39 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.39 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR18EZHJLR39 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number MCR18EZHJLR39-ND 52-MCR18EZHJLR39
Product Name Chip Resistor - Surface Mount 0.39 OHM 4W Resistor
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 (3216 Metric)
Resistance Range 0.3900 ohms 0.3900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers