ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount MCR18EZHJ913

Description
91 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet
Description
91 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM91KETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM91KETR-ND
Chip Resistor - Surface Mount RHM91KETR-ND
91 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

91 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
SMD 4W Resistor - 52-MCR18EZHJ913 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-MCR18EZHJ913
SMD 4W Resistor 52-MCR18EZHJ913
RES SMD 91K OHM 5% 1/4W 1206 Product overview: MCR18EZHJ913 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR18EZHJ913 can be used for catalog matching and distributor lookup.

RES SMD 91K OHM 5% 1/4W 1206 Product overview: MCR18EZHJ913 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR18EZHJ913 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCR18EZHJ913
884391-MCR18EZHJ913
Chip Resistor - Surface Mount - MCR18EZHJ913 884391-MCR18EZHJ913
Manufacturer: Rohm Semiconductor Win Source Part Number: 884391-MCR18EZHJ913 Series: MCR Operating Temperature Range: -55°C ~ 155°C Features: 91 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) - Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Part Status: Discontinued at Digi-Key Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM91KECT-NDR, RHM91KEDKR, RHM91KECT, RHM91KETR-NDR, RHM91KEDKR-NDR, RHM91KETR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 884391-MCR18EZHJ913
Series: MCR
Operating Temperature Range: -55°C ~ 155°C
Features: 91 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) - Thick Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Part Status: Discontinued at Digi-Key
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RHM91KECT-NDR, RHM91KEDKR, RHM91KECT, RHM91KETR-NDR, RHM91KEDKR-NDR, RHM91KETR

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number RHM91KETR-ND 52-MCR18EZHJ913 884391-MCR18EZHJ913
Product Name Chip Resistor - Surface Mount SMD 4W Resistor Chip Resistor - Surface Mount - MCR18EZHJ913
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 (3216 Metric)
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details