ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount MCR18EZHJ912

Description
9.1 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet
Description
9.1 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM9.1KETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM9.1KETR-ND
Chip Resistor - Surface Mount RHM9.1KETR-ND
9.1 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

9.1 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
SMD 4W Resistor - 52-MCR18EZHJ912 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-MCR18EZHJ912
SMD 4W Resistor 52-MCR18EZHJ912
RES SMD 9.1K OHM 5% 1/4W 1206 Product overview: MCR18EZHJ912 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR18EZHJ912 can be used for catalog matching and distributor lookup.

RES SMD 9.1K OHM 5% 1/4W 1206 Product overview: MCR18EZHJ912 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR18EZHJ912 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCR18EZHJ912
884390-MCR18EZHJ912
Chip Resistor - Surface Mount - MCR18EZHJ912 884390-MCR18EZHJ912
Manufacturer: Rohm Semiconductor Win Source Part Number: 884390-MCR18EZHJ912 Series: MCR Operating Temperature Range: -55°C ~ 155°C Features: 9.1 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) - Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Part Status: Discontinued at Digi-Key Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM9.1KEDKR, RHM9.1KECT-NDR, RHM9.1KECT, RHM9.1KETR, RHM9.1KEDKR-NDR, RHM9.1KETR-NDR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 884390-MCR18EZHJ912
Series: MCR
Operating Temperature Range: -55°C ~ 155°C
Features: 9.1 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) - Thick Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Part Status: Discontinued at Digi-Key
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RHM9.1KEDKR, RHM9.1KECT-NDR, RHM9.1KECT, RHM9.1KETR, RHM9.1KEDKR-NDR, RHM9.1KETR-NDR

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number RHM9.1KETR-ND 52-MCR18EZHJ912 884390-MCR18EZHJ912
Product Name Chip Resistor - Surface Mount SMD 4W Resistor Chip Resistor - Surface Mount - MCR18EZHJ912
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 (3216 Metric)
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details