RES SMD 5.6K OHM 5% 1/4W 1206 Product overview: MCR18EZHJ562 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR18EZHJ562 can be used for catalog matching and distributor lookup.
5.6 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 52-MCR18EZHJ562 | RHM5.6KETR-ND |
| Product Name | SMD 4W Resistor | Chip Resistor - Surface Mount |
| Mounting / Packaging | 1206 (3216 Metric) | 1206; 1206 |
| Resistance Range | 5600 ohms | |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |
| Standards and Certifications | RoHS | |
| Configuration | Single Resistor |