ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount MCR18EZHJ2R2

Description
2.2 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet
Description
2.2 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM2.2ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM2.2ETR-ND
Chip Resistor - Surface Mount RHM2.2ETR-ND
2.2 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

2.2 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
SMD 2.2 OHM 4W Resistor - 52-MCR18EZHJ2R2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2 OHM 4W Resistor
52-MCR18EZHJ2R2
SMD 2.2 OHM 4W Resistor 52-MCR18EZHJ2R2
RES SMD 2.2 OHM 5% 1/4W 1206 Product overview: MCR18EZHJ2R2 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR18EZHJ2R2 can be used for catalog matching and distributor lookup.

RES SMD 2.2 OHM 5% 1/4W 1206 Product overview: MCR18EZHJ2R2 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR18EZHJ2R2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCR18EZHJ2R2
715262-MCR18EZHJ2R2
Chip Resistor - Surface Mount - MCR18EZHJ2R2 715262-MCR18EZHJ2R2
Manufacturer: Rohm Semiconductor Win Source Part Number: 715262-MCR18EZHJ2R2 Packaging: Tape and Reel Tolerance: ±5% Temperature Coefficient: ±500ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 2.2 Ohms Categories: Resistors Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 1206 Height - Seated (Maximum): 0.026" (0.65mm) Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Power (W): 0.25W, 1/4W Parts Dimension: 3.20mm x 1.60mm

Manufacturer: Rohm Semiconductor
Win Source Part Number: 715262-MCR18EZHJ2R2
Packaging: Tape and Reel
Tolerance: ±5%
Temperature Coefficient: ±500ppm/°C
Composition: Thick Film
Number of Terminations: 2
Resistance: 2.2 Ohms
Categories: Resistors
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: 1206
Height - Seated (Maximum): 0.026" (0.65mm)
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Power (W): 0.25W, 1/4W
Parts Dimension: 3.20mm x 1.60mm

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number RHM2.2ETR-ND 52-MCR18EZHJ2R2 715262-MCR18EZHJ2R2
Product Name Chip Resistor - Surface Mount SMD 2.2 OHM 4W Resistor Chip Resistor - Surface Mount - MCR18EZHJ2R2
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 (3216 Metric)
Resistance Range 2.2 ohms 2.2 ohms 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R152JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details