ROHM Semiconductor USA, LLC SMD 4W Resistor MCR18EZHJ203

Description
RES SMD 20K OHM 5% 1/4W 1206 Product overview: MCR18EZHJ203 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR18EZHJ203 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 20K OHM 5% 1/4W 1206 Product overview: MCR18EZHJ203 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR18EZHJ203 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4W Resistor - 52-MCR18EZHJ203 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-MCR18EZHJ203
SMD 4W Resistor 52-MCR18EZHJ203
RES SMD 20K OHM 5% 1/4W 1206 Product overview: MCR18EZHJ203 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR18EZHJ203 can be used for catalog matching and distributor lookup.

RES SMD 20K OHM 5% 1/4W 1206 Product overview: MCR18EZHJ203 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR18EZHJ203 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCR18EZHJ203
926815-MCR18EZHJ203
Chip Resistor - Surface Mount - MCR18EZHJ203 926815-MCR18EZHJ203
Manufacturer: Rohm Semiconductor Win Source Part Number: 926815-MCR18EZHJ203 Series: MCR Operating Temperature Range: -55°C ~ 155°C Features: 20 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) - Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Part Status: Discontinued at Digi-Key Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM20KETR, RHM20KEDKR-NDR, RHM20KETR-NDR, RHM20KECT, RHM20KECT-NDR, RHM20KEDKR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 926815-MCR18EZHJ203
Series: MCR
Operating Temperature Range: -55°C ~ 155°C
Features: 20 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) - Thick Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Part Status: Discontinued at Digi-Key
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RHM20KETR, RHM20KEDKR-NDR, RHM20KETR-NDR, RHM20KECT, RHM20KECT-NDR, RHM20KEDKR

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM20KETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM20KETR-ND
Chip Resistor - Surface Mount RHM20KETR-ND
20 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

20 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Resistors Resistors Resistors
Product Number 52-MCR18EZHJ203 926815-MCR18EZHJ203 RHM20KETR-ND
Product Name SMD 4W Resistor Chip Resistor - Surface Mount - MCR18EZHJ203 Chip Resistor - Surface Mount
Mounting / Packaging 1206 (3216 Metric) 1206; 1206
Resistance Range 20000 ohms
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Standards and Certifications RoHS
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data