ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount MCR18EZHJ1R8

Description
1.8 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet
Description
1.8 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM1.8ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1.8ETR-ND
Chip Resistor - Surface Mount RHM1.8ETR-ND
1.8 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

1.8 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCR18EZHJ1R8 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCR18EZHJ1R8
Chip Resistor - Surface Mount MCR18EZHJ1R8
RES SMD 1.8 OHM 5% 1/4W 1206

RES SMD 1.8 OHM 5% 1/4W 1206

Supplier's Site Datasheet
RES SMD 1.8 OHM 5% 1/4W 1206 - 687-MCR18EZHJ1R8 - Utmel Electronic Limited
Hong Kong, China
RES SMD 1.8 OHM 5% 1/4W 1206
687-MCR18EZHJ1R8
RES SMD 1.8 OHM 5% 1/4W 1206 687-MCR18EZHJ1R8
RES SMD 1.8 OHM 5% 1/4W 1206

RES SMD 1.8 OHM 5% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Chip Resistors Resistors
Product Number RHM1.8ETR-ND MCR18EZHJ1R8 687-MCR18EZHJ1R8
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES SMD 1.8 OHM 5% 1/4W 1206
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT
Resistance Range 1.8 ohms 1.8 ohms 1.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details