RES SMD 0 OHM JUMPER 1/4W 1206 Product overview: MCR18EZHJ000 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR18EZHJ000 can be used for catalog matching and distributor lookup.
0 Ohms Jumper 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1075509-MCR18EZHJ000
Packaging: Reel - TR
Height - Seated (Max): 0.026" (0.65mm)
Tolerance: Jumper
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 0.0
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Temperature Range - Operating: -55°C to 155°C
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
RES SMD 0 OHM JUMPER 1/4W 1206
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 52-MCR18EZHJ000 | RHM0.0ETR-ND | 1075509-MCR18EZHJ000 | MCR18EZHJ000 |
| Product Name | SMD 0 OHM 4W Resistor | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount - MCR18EZHJ000 | Chip Resistor - Surface Mount |
| Mounting / Packaging | 1206 (3216 Metric) | 1206; 1206 | ||
| Resistance Range | 0.0 ohms | 0.0 ohms | 0.0 ohms | 0.0 ohms |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |
| Standards and Certifications | RoHS | |||
| Configuration | Single Resistor |