ROHM Semiconductor USA, LLC SMD 4W Resistor MCR18EZHF2373

Description
RES SMD 237K OHM 1% 1/4W 1206 Product overview: MCR18EZHF2373 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR18EZHF2373 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 237K OHM 1% 1/4W 1206 Product overview: MCR18EZHF2373 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR18EZHF2373 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4W Resistor - 52-MCR18EZHF2373 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-MCR18EZHF2373
SMD 4W Resistor 52-MCR18EZHF2373
RES SMD 237K OHM 1% 1/4W 1206 Product overview: MCR18EZHF2373 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR18EZHF2373 can be used for catalog matching and distributor lookup.

RES SMD 237K OHM 1% 1/4W 1206 Product overview: MCR18EZHF2373 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR18EZHF2373 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RHM237KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM237KFTR-ND
Chip Resistor - Surface Mount RHM237KFTR-ND
237 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

237 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCR18EZHF2373
926812-MCR18EZHF2373
Chip Resistor - Surface Mount - MCR18EZHF2373 926812-MCR18EZHF2373
Manufacturer: Rohm Semiconductor Win Source Part Number: 926812-MCR18EZHF2373 Series: MCR Operating Temperature Range: -55°C ~ 155°C Features: 237 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) - Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Part Status: Discontinued at Digi-Key Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM237KFTR, RHM237KFDKR, RHM237KFCT, RHM237KFCT-NDR, RHM237KFDKR-NDR, RHM237KFTR-NDR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 926812-MCR18EZHF2373
Series: MCR
Operating Temperature Range: -55°C ~ 155°C
Features: 237 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) - Thick Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Part Status: Discontinued at Digi-Key
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RHM237KFTR, RHM237KFDKR, RHM237KFCT, RHM237KFCT-NDR, RHM237KFDKR-NDR, RHM237KFTR-NDR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number 52-MCR18EZHF2373 RHM237KFTR-ND 926812-MCR18EZHF2373
Product Name SMD 4W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - MCR18EZHF2373
Mounting / Packaging 1206 (3216 Metric) 1206; 1206
Resistance Range 237000 ohms
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Standards and Certifications RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4222FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details