ROHM Semiconductor GmbH 2012(0805)Size, High Power Thick Film Chip Jumper (AEC-Q200 Qualified) MCR10SEQPJ000

Description
The MCR series is high power general purpose chip resistor. This series realizes the same rated power guarantee as the existing larger size product. They are high reliability products with complying AEC-Q200. This series lineup are from small 1005(0402) size to 3216(1206) size. () is shown by inch.
Request a Quote Datasheet
Description
The MCR series is high power general purpose chip resistor. This series realizes the same rated power guarantee as the existing larger size product. They are high reliability products with complying AEC-Q200. This series lineup are from small 1005(0402) size to 3216(1206) size. () is shown by inch.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2012(0805)Size, High Power Thick Film Chip Jumper (AEC-Q200 Qualified) - MCR10SEQPJ000 - ROHM Semiconductor GmbH
Willich, Germany
2012(0805)Size, High Power Thick Film Chip Jumper (AEC-Q200 Qualified)
MCR10SEQPJ000
2012(0805)Size, High Power Thick Film Chip Jumper (AEC-Q200 Qualified) MCR10SEQPJ000
The MCR series is high power general purpose chip resistor. This series realizes the same rated power guarantee as the existing larger size product. They are high reliability products with complying AEC-Q200. This series lineup are from small 1005(0402) size to 3216(1206) size. () is shown by inch.

The MCR series is high power general purpose chip resistor. This series realizes the same rated power guarantee as the existing larger size product. They are high reliability products with complying AEC-Q200. This series lineup are from small 1005(0402) size to 3216(1206) size. () is shown by inch.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 846-MCR10SEQPJ000TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-MCR10SEQPJ000TR-ND
Chip Resistor - Surface Mount 846-MCR10SEQPJ000TR-ND
2012(0805)SIZE, HIGH POWER THICK

2012(0805)SIZE, HIGH POWER THICK

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-MCR10SEQPJ000CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-MCR10SEQPJ000CT-ND
Chip Resistor - Surface Mount 846-MCR10SEQPJ000CT-ND
2012(0805)SIZE, HIGH POWER THICK

2012(0805)SIZE, HIGH POWER THICK

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-MCR10SEQPJ000DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-MCR10SEQPJ000DKR-ND
Chip Resistor - Surface Mount 846-MCR10SEQPJ000DKR-ND
2012(0805)SIZE, HIGH POWER THICK

2012(0805)SIZE, HIGH POWER THICK

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor GmbH DigiKey
Product Category Resistors Resistors
Product Number MCR10SEQPJ000 846-MCR10SEQPJ000TR-ND
Product Name 2012(0805)Size, High Power Thick Film Chip Jumper (AEC-Q200 Qualified) Chip Resistor - Surface Mount
Category / Application General Use Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers