ROHM Semiconductor GmbH 2012(0805)Size, High Power Thick Film Chip Resistors (AEC-Q200 Qualified) MCR10SEQPF

Description
The MCR series is high power general purpose chip resistor. This series realizes the same rated power guarantee as the existing larger size product. They are high reliability products with complying AEC-Q200. This series lineup are from small 1005(0402) size to 3216(1206) size. () is shown by inch.
Datasheet
Description
The MCR series is high power general purpose chip resistor. This series realizes the same rated power guarantee as the existing larger size product. They are high reliability products with complying AEC-Q200. This series lineup are from small 1005(0402) size to 3216(1206) size. () is shown by inch.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2012(0805)Size, High Power Thick Film Chip Resistors (AEC-Q200 Qualified) - MCR10SEQPF - ROHM Semiconductor GmbH
Willich, Germany
2012(0805)Size, High Power Thick Film Chip Resistors (AEC-Q200 Qualified)
MCR10SEQPF
2012(0805)Size, High Power Thick Film Chip Resistors (AEC-Q200 Qualified) MCR10SEQPF
The MCR series is high power general purpose chip resistor. This series realizes the same rated power guarantee as the existing larger size product. They are high reliability products with complying AEC-Q200. This series lineup are from small 1005(0402) size to 3216(1206) size. () is shown by inch.

The MCR series is high power general purpose chip resistor. This series realizes the same rated power guarantee as the existing larger size product. They are high reliability products with complying AEC-Q200. This series lineup are from small 1005(0402) size to 3216(1206) size. () is shown by inch.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Resistors
Product Number MCR10SEQPF
Product Name 2012(0805)Size, High Power Thick Film Chip Resistors (AEC-Q200 Qualified)
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 2.20E7 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1363288 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1433FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details