ROHM Semiconductor USA, LLC Connectors,Interconnects MCR10EZPJ5R1

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Power (Watts): 4W Composition: Thick Film Features: SRAM - Asynchronous Memory IC 8Mb (512K x 16) Parallel 44-TSOP II Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Package / Case: 4-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19) Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Power (Watts): 4W Composition: Thick Film Features: SRAM - Asynchronous Memory IC 8Mb (512K x 16) Parallel 44-TSOP II Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Package / Case: 4-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19) Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Power (Watts): 4W Composition: Thick Film Features: SRAM - Asynchronous Memory IC 8Mb (512K x 16) Parallel 44-TSOP II Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Package / Case: 4-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19) Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Power (Watts): 4W
Composition: Thick Film
Features: SRAM - Asynchronous Memory IC 8Mb (512K x 16) Parallel 44-TSOP II
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C
Package / Case: 4-SMD, No Lead
Supplier Device Package: 529-MAPBGA (19x19)
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA47 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Plug & Socket Connector, Plug, 1 Position; Product Range Anderson Power Products - 29C5349 - Newark, An Avnet Company
Specs
Termination Crimp
Mounting Cable Mount
View Details
2 suppliers