ROHM Semiconductor USA, LLC SMD 51 OHM 8W Resistor MCR10EZPJ510

Description
RES SMD 51 OHM 5% 1/8W 0805 Product overview: MCR10EZPJ510 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 51 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 51 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR10EZPJ510 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 51 OHM 5% 1/8W 0805 Product overview: MCR10EZPJ510 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 51 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 51 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR10EZPJ510 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 51 OHM 8W Resistor - 52-MCR10EZPJ510 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 51 OHM 8W Resistor
52-MCR10EZPJ510
SMD 51 OHM 8W Resistor 52-MCR10EZPJ510
RES SMD 51 OHM 5% 1/8W 0805 Product overview: MCR10EZPJ510 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 51 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 51 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR10EZPJ510 can be used for catalog matching and distributor lookup.

RES SMD 51 OHM 5% 1/8W 0805 Product overview: MCR10EZPJ510 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 51 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 51 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR10EZPJ510 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RHM51ARTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM51ARTR-ND
Chip Resistor - Surface Mount RHM51ARTR-ND
51 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

51 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Hmc -  - Win Source Electronics
Laguna Hills, CA, United States
Hmc
Hmc
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Hmc Packaging: Bulk Resistance: 0.027(ohm) Tolerance: ±20% Composition: Wirewound Composition: Wirewound Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Package / Case: 20-TQFN Exposed Pad Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Hmc
Packaging: Bulk
Resistance: 0.027(ohm)
Tolerance: ±20%
Composition: Wirewound
Composition: Wirewound
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C
Package / Case: 20-TQFN Exposed Pad
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Buy Now Datasheet
Chip Resistor - Surface Mount - MCR10EZPJ510 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCR10EZPJ510
Chip Resistor - Surface Mount MCR10EZPJ510
RES SMD 51 OHM 5% 1/8W 0805

RES SMD 51 OHM 5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 52-MCR10EZPJ510 RHM51ARTR-ND MCR10EZPJ510
Product Name SMD 51 OHM 8W Resistor Chip Resistor - Surface Mount Hmc Chip Resistor - Surface Mount
Mounting / Packaging 0805 (2012 Metric) 0805; 0805
Resistance Range 51 ohms 51 ohms 51 ohms
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Standards and Certifications RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details