ROHM Semiconductor USA, LLC SMD 160 OHM 8W Resistor MCR10EZPJ161

Description
RES SMD 160 OHM 5% 1/8W 0805 Product overview: MCR10EZPJ161 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 160 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 160 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR10EZPJ161 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 160 OHM 5% 1/8W 0805 Product overview: MCR10EZPJ161 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 160 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 160 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR10EZPJ161 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 160 OHM 8W Resistor - 52-MCR10EZPJ161 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 160 OHM 8W Resistor
52-MCR10EZPJ161
SMD 160 OHM 8W Resistor 52-MCR10EZPJ161
RES SMD 160 OHM 5% 1/8W 0805 Product overview: MCR10EZPJ161 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 160 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 160 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR10EZPJ161 can be used for catalog matching and distributor lookup.

RES SMD 160 OHM 5% 1/8W 0805 Product overview: MCR10EZPJ161 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 160 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 160 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR10EZPJ161 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RHM160ARTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM160ARTR-ND
Chip Resistor - Surface Mount RHM160ARTR-ND
160 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

160 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCR10EZPJ161
884385-MCR10EZPJ161
Chip Resistor - Surface Mount - MCR10EZPJ161 884385-MCR10EZPJ161
Manufacturer: Rohm Semiconductor Win Source Part Number: 884385-MCR10EZPJ161 Series: MCR Operating Temperature Range: -55°C ~ 155°C Features: 160 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Part Status: Discontinued at Digi-Key Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM160ARTR, RHM160ARCT, RHM160ARDKR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 884385-MCR10EZPJ161
Series: MCR
Operating Temperature Range: -55°C ~ 155°C
Features: 160 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Part Status: Discontinued at Digi-Key
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RHM160ARTR, RHM160ARCT, RHM160ARDKR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number 52-MCR10EZPJ161 RHM160ARTR-ND 884385-MCR10EZPJ161
Product Name SMD 160 OHM 8W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - MCR10EZPJ161
Technology / Construction Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip)
Mounting / Packaging 0805 (2012 Metric) 0805; 0805
Resistance Range 160 ohms 160 ohms
Power Rating 0.1250 watts 0.1250 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614532-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details