ROHM Semiconductor USA, LLC SMD 150 OHM 8W Resistor MCR10EZPJ151

Description
RES SMD 150 OHM 5% 1/8W 0805 Product overview: MCR10EZPJ151 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR10EZPJ151 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 150 OHM 5% 1/8W 0805 Product overview: MCR10EZPJ151 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR10EZPJ151 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 150 OHM 8W Resistor - 52-MCR10EZPJ151 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150 OHM 8W Resistor
52-MCR10EZPJ151
SMD 150 OHM 8W Resistor 52-MCR10EZPJ151
RES SMD 150 OHM 5% 1/8W 0805 Product overview: MCR10EZPJ151 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR10EZPJ151 can be used for catalog matching and distributor lookup.

RES SMD 150 OHM 5% 1/8W 0805 Product overview: MCR10EZPJ151 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR10EZPJ151 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RHM150ARTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM150ARTR-ND
Chip Resistor - Surface Mount RHM150ARTR-ND
150 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

150 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCR10EZPJ151 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCR10EZPJ151
Chip Resistor - Surface Mount MCR10EZPJ151
RES SMD 150 OHM 5% 1/8W 0805

RES SMD 150 OHM 5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 52-MCR10EZPJ151 RHM150ARTR-ND MCR10EZPJ151
Product Name SMD 150 OHM 8W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0805 (2012 Metric) 0805; 0805
Resistance Range 150 ohms 150 ohms 150 ohms
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Standards and Certifications RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details